Essentra Components Feet, Round, Tpe, Rivet, Black, Pk40; Bumper / Feet Mounting Essentra Components FF-008-P4X6B

Description
FEET, ROUND, TPE, RIVET, BLACK, PK40; Bumper / Feet Mounting:Rivet; Bumper / Feet Material:Thermoplast ic Elastomer; Height:-; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:FF Series; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet
Description
FEET, ROUND, TPE, RIVET, BLACK, PK40; Bumper / Feet Mounting:Rivet; Bumper / Feet Material:Thermoplast ic Elastomer; Height:-; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:FF Series; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Round, Tpe, Rivet, Black, Pk40; Bumper / Feet Mounting Essentra Components - 61AC7635 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Round, Tpe, Rivet, Black, Pk40; Bumper / Feet Mounting Essentra Components
61AC7635
Feet, Round, Tpe, Rivet, Black, Pk40; Bumper / Feet Mounting Essentra Components 61AC7635
FEET, ROUND, TPE, RIVET, BLACK, PK40; Bumper / Feet Mounting:Rivet; Bumper / Feet Material:Thermoplast ic Elastomer; Height:-; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:FF Series; SVHC:No SVHC (1 RoHS Compliant: Yes

FEET, ROUND, TPE, RIVET, BLACK, PK40; Bumper / Feet Mounting:Rivet; Bumper / Feet Material:Thermoplastic Elastomer; Height:-; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:FF Series; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC7635
Product Name Feet, Round, Tpe, Rivet, Black, Pk40; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-8632-26NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details