Essentra Components Feet, Round, Tpe, Screw, Black, Pk40; Bumper / Feet Mounting Essentra Components FF-001B

Description
FEET, ROUND, TPE, SCREW, BLACK, PK40; Bumper / Feet Mounting:Screw; Bumper / Feet Material:Thermoplast ic Elastomer; Height:-; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:FF Series; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet
Description
FEET, ROUND, TPE, SCREW, BLACK, PK40; Bumper / Feet Mounting:Screw; Bumper / Feet Material:Thermoplast ic Elastomer; Height:-; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:FF Series; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Round, Tpe, Screw, Black, Pk40; Bumper / Feet Mounting Essentra Components - 61AC7630 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Round, Tpe, Screw, Black, Pk40; Bumper / Feet Mounting Essentra Components
61AC7630
Feet, Round, Tpe, Screw, Black, Pk40; Bumper / Feet Mounting Essentra Components 61AC7630
FEET, ROUND, TPE, SCREW, BLACK, PK40; Bumper / Feet Mounting:Screw; Bumper / Feet Material:Thermoplast ic Elastomer; Height:-; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:FF Series; SVHC:No SVHC (1 RoHS Compliant: Yes

FEET, ROUND, TPE, SCREW, BLACK, PK40; Bumper / Feet Mounting:Screw; Bumper / Feet Material:Thermoplastic Elastomer; Height:-; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:FF Series; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC7630
Product Name Feet, Round, Tpe, Screw, Black, Pk40; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 1058202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Round Spacer With .140 Bore, 0.375(OD), Made From Aluminum Alloy - A 9A43-F1408A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Aluminum
Outside Diameter 0.3750 inch (9.52 mm)
View Details