Essentra Components Fiber Optic Cables - EFA52-05-ASS EFA52-05-ASS

Description
Manufacturer: Essentra Components Win Source Part Number: 766772-EFA52-05-ASS Series: EFA52 Type: Strain Relief Gland Features: Panel Mount, 2 Fiber Caps Supplied Specifications: 2.5mm Inner Diameter Categories: Cables, Wires - Management Introduction Date: March 31, 2005 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 766772-EFA52-05-ASS Series: EFA52 Type: Strain Relief Gland Features: Panel Mount, 2 Fiber Caps Supplied Specifications: 2.5mm Inner Diameter Categories: Cables, Wires - Management Introduction Date: March 31, 2005 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fiber Optic Cables - EFA52-05-ASS
766772-EFA52-05-ASS
Fiber Optic Cables - EFA52-05-ASS 766772-EFA52-05-ASS
Manufacturer: Essentra Components Win Source Part Number: 766772-EFA52-05-ASS Series: EFA52 Type: Strain Relief Gland Features: Panel Mount, 2 Fiber Caps Supplied Specifications: 2.5mm Inner Diameter Categories: Cables, Wires - Management Introduction Date: March 31, 2005 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Essentra Components
Win Source Part Number: 766772-EFA52-05-ASS
Series: EFA52
Type: Strain Relief Gland
Features: Panel Mount, 2 Fiber Caps Supplied
Specifications: 2.5mm Inner Diameter
Categories: Cables, Wires - Management
Introduction Date: March 31, 2005
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Cable Assembly - 449-EFA52-05-ASS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
449-EFA52-05-ASS
Cable Assembly 449-EFA52-05-ASS
FIBER OPTIC STRAIN RELIEF GLAND Product overview: EFA52-05-ASS from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-EFA52-05-ASS can be used for catalog matching and distributor lookup.

FIBER OPTIC STRAIN RELIEF GLAND Product overview: EFA52-05-ASS from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-EFA52-05-ASS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 766772-EFA52-05-ASS 449-EFA52-05-ASS
Product Name Fiber Optic Cables - EFA52-05-ASS Cable Assembly
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details