Essentra Components Bushings, Grommets DSC-3-48

Description
Edging - 4' L (1.22m) Grommet - Edging, Solid Gray
Request a Quote Datasheet
Description
Edging - 4' L (1.22m) Grommet - Edging, Solid Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC1736-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC1736-ND
Bushings, Grommets RPC1736-ND
Edging - 4' L (1.22m) Grommet - Edging, Solid Gray

Edging - 4' L (1.22m) Grommet - Edging, Solid Gray

Buy Now Datasheet
Grommet, Nylon, Grey; Grommet Type Essentra Components - 85AH8839 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, Grey; Grommet Type Essentra Components
85AH8839
Grommet, Nylon, Grey; Grommet Type Essentra Components 85AH8839
GROMMET, NYLON, GREY; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:6.4mm; Grommet Colour:Grey; Product Range:DSC Series RoHS Compliant: Yes

GROMMET, NYLON, GREY; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:6.4mm; Grommet Colour:Grey; Product Range:DSC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC1736-ND 85AH8839
Product Name Bushings, Grommets Grommet, Nylon, Grey; Grommet Type Essentra Components
Material Plastic; Polyamide (PA), Nylon Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details