Essentra Components Board Supports DLSP-1-6M-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.236"" (6.00mm)"
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.236"" (6.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1510-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1510-ND
Board Supports RPC1510-ND
"Board Support Snap Lock / Snap Lock Nylon 0.236"" (6.00mm)"

"Board Support Snap Lock / Snap Lock Nylon 0.236"" (6.00mm)"

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 6Mm, Pk40; Pcb Support Type Essentra Components - 69AC5801 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 6Mm, Pk40; Pcb Support Type Essentra Components
69AC5801
Pcb Spacer Support, Nylon 6.6, 6Mm, Pk40; Pcb Support Type Essentra Components 69AC5801
PCB SPACER SUPPORT, NYLON 6.6, 6MM, PK40; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6mm; External Width:6mm; Product Range:DLSP-1 Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 6MM, PK40; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6mm; External Width:6mm; Product Range:DLSP-1 Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1510-ND 69AC5801
Product Name Board Supports Pcb Spacer Support, Nylon 6.6, 6Mm, Pk40; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 304112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details