Essentra Components Board Supports DLSP-1-12M-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.472"" (12.00mm)"
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.472"" (12.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RP853-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RP853-ND
Board Supports RP853-ND
"Board Support Snap Lock / Snap Lock Nylon 0.472"" (12.00mm)"

"Board Support Snap Lock / Snap Lock Nylon 0.472"" (12.00mm)"

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 12Mm,pk40; Pcb Support Type Essentra Components - 69AC5798 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 12Mm,pk40; Pcb Support Type Essentra Components
69AC5798
Pcb Spacer Support, Nylon 6.6, 12Mm,pk40; Pcb Support Type Essentra Components 69AC5798
PCB SPACER SUPPORT, NYLON 6.6, 12MM,PK40; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12mm; External Width:6mm; Product Range:DLSP-1 Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 12MM,PK40; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12mm; External Width:6mm; Product Range:DLSP-1 Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RP853-ND 69AC5798
Product Name Board Supports Pcb Spacer Support, Nylon 6.6, 12Mm,pk40; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 304117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-28ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details