Essentra Components Board Supports DLMSPM-8-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - DLMSPM-8-01-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
DLMSPM-8-01-ND
Board Supports DLMSPM-8-01-ND
"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Pcb Mini Support Post 12.7Mm High, Pk40; Pcb Support Type Essentra Components - 58T1468 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mini Support Post 12.7Mm High, Pk40; Pcb Support Type Essentra Components
58T1468
Pcb Mini Support Post 12.7Mm High, Pk40; Pcb Support Type Essentra Components 58T1468
PCB MINI SUPPORT POST 12.7MM HIGH, PK40; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Spacer RoHS Compliant: Yes

PCB MINI SUPPORT POST 12.7MM HIGH, PK40; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Spacer RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number DLMSPM-8-01-ND 58T1468
Product Name Board Supports Pcb Mini Support Post 12.7Mm High, Pk40; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Supports - 220787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details
Hexagonal Spacer With #8-32 Thread, Made from Brass - A 9B43-E83216B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details