Essentra Components Board Supports DLMSPM-5-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.313"" (7.95mm) 5/16"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.313"" (7.95mm) 5/16"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1319-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1319-ND
Board Supports RPC1319-ND
"Board Support Snap Lock / Snap Lock Nylon 0.313"" (7.95mm) 5/16"""

"Board Support Snap Lock / Snap Lock Nylon 0.313"" (7.95mm) 5/16"""

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 7.9Mm; Pcb Support Type Essentra Components - 69AC5792 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 7.9Mm; Pcb Support Type Essentra Components
69AC5792
Pcb Spacer Support, Nylon 6.6, 7.9Mm; Pcb Support Type Essentra Components 69AC5792
PCB SPACER SUPPORT, NYLON 6.6, 7.9MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.9mm; External Width:4.6mm; Product Range:DLMSPM Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 7.9MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.9mm; External Width:4.6mm; Product Range:DLMSPM Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1319-ND 69AC5792
Product Name Board Supports Pcb Spacer Support, Nylon 6.6, 7.9Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 304193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Stainless Steel Standoffs - BSO4-M4-10NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M4; M4 x 0.7
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details