Essentra Components Board Supports DLMSPM-20-01

Description
"Board Support Snap Lock / Snap Lock Nylon 1.250"" (31.75mm) 1 1/4"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 1.250"" (31.75mm) 1 1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1317-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1317-ND
Board Supports RPC1317-ND
"Board Support Snap Lock / Snap Lock Nylon 1.250"" (31.75mm) 1 1/4"""

"Board Support Snap Lock / Snap Lock Nylon 1.250"" (31.75mm) 1 1/4"""

Buy Now Datasheet
Pcb Mini Support Post 31.8Mm High, Pk40; Pcb Support Type Essentra Components - 58T1462 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mini Support Post 31.8Mm High, Pk40; Pcb Support Type Essentra Components
58T1462
Pcb Mini Support Post 31.8Mm High, Pk40; Pcb Support Type Essentra Components 58T1462
PCB MINI SUPPORT POST 31.8MM HIGH, PK40; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:31.75mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Spacer RoHS Compliant: Yes

PCB MINI SUPPORT POST 31.8MM HIGH, PK40; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:31.75mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Spacer RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1317-ND 58T1462
Product Name Board Supports Pcb Mini Support Post 31.8Mm High, Pk40; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details