Essentra Components Board Supports DLMSPM-2-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.125"" (3.18mm) 1/8"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.125"" (3.18mm) 1/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1085-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1085-ND
Board Supports RPC1085-ND
"Board Support Snap Lock / Snap Lock Nylon 0.125"" (3.18mm) 1/8"""

"Board Support Snap Lock / Snap Lock Nylon 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Pcb Mini Support Post 3.2Mm High; Pcb Support Type Essentra Components - 58T1461 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mini Support Post 3.2Mm High; Pcb Support Type Essentra Components
58T1461
Pcb Mini Support Post 3.2Mm High; Pcb Support Type Essentra Components 58T1461
PCB MINI SUPPORT POST 3.2MM HIGH; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.175mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Spacer Hei RoHS Compliant: Yes

PCB MINI SUPPORT POST 3.2MM HIGH; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.175mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Spacer Hei RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1085-ND 58T1461
Product Name Board Supports Pcb Mini Support Post 3.2Mm High; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 134924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Steel Standoffs - BSO-024-34ZI - bisco industries
Specs
Type & Shape Standoff
View Details