Essentra Components Board Supports DLMSPM-18-01

Description
"Board Support Snap Lock / Snap Lock Nylon 1.125"" (28.58mm) 1 1/8"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 1.125"" (28.58mm) 1 1/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1734-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1734-ND
Board Supports RPC1734-ND
"Board Support Snap Lock / Snap Lock Nylon 1.125"" (28.58mm) 1 1/8"""

"Board Support Snap Lock / Snap Lock Nylon 1.125"" (28.58mm) 1 1/8"""

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 28.6Mm; Pcb Support Type Essentra Components - 69AC5790 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 28.6Mm; Pcb Support Type Essentra Components
69AC5790
Pcb Spacer Support, Nylon 6.6, 28.6Mm; Pcb Support Type Essentra Components 69AC5790
PCB SPACER SUPPORT, NYLON 6.6, 28.6MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:28.6mm; External Width:4.6mm; Product Range:DLMSPM Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 28.6MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:28.6mm; External Width:4.6mm; Product Range:DLMSPM Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1734-ND 69AC5790
Product Name Board Supports Pcb Spacer Support, Nylon 6.6, 28.6Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details