Essentra Components Board Supports DLMSPM-16-01

Description
"Board Support Snap Lock / Snap Lock Nylon 1.000"" (25.40mm) 1"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 1.000"" (25.40mm) 1"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1950-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1950-ND
Board Supports RPC1950-ND
"Board Support Snap Lock / Snap Lock Nylon 1.000"" (25.40mm) 1"""

"Board Support Snap Lock / Snap Lock Nylon 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 25.4Mm; Pcb Support Type Essentra Components - 69AC5789 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 25.4Mm; Pcb Support Type Essentra Components
69AC5789
Pcb Spacer Support, Nylon 6.6, 25.4Mm; Pcb Support Type Essentra Components 69AC5789
PCB SPACER SUPPORT, NYLON 6.6, 25.4MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:25.4mm; External Width:4.6mm; Product Range:DLMSPM Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 25.4MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:25.4mm; External Width:4.6mm; Product Range:DLMSPM Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1950-ND 69AC5789
Product Name Board Supports Pcb Spacer Support, Nylon 6.6, 25.4Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
3/16 Hex Female Standoff - 1804 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers