Essentra Components Board Supports DLCBST-2-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.125"" (3.18mm) 1/8"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.125"" (3.18mm) 1/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1083-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1083-ND
Board Supports RPC1083-ND
"Board Support Snap Lock / Snap Lock Nylon 0.125"" (3.18mm) 1/8"""

"Board Support Snap Lock / Snap Lock Nylon 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 3.2Mm; Pcb Support Type Essentra Components - 69AC5785 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 3.2Mm; Pcb Support Type Essentra Components
69AC5785
Pcb Spacer Support, Nylon 6.6, 3.2Mm; Pcb Support Type Essentra Components 69AC5785
PCB SPACER SUPPORT, NYLON 6.6, 3.2MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.2mm; External Width:4.4mm; Product Range:DLCBST Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 3.2MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.2mm; External Width:4.4mm; Product Range:DLCBST Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1083-ND 69AC5785
Product Name Board Supports Pcb Spacer Support, Nylon 6.6, 3.2Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 4-40, 3/8 L - 1902B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-28ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
PCB Supports - 304146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.6535 inch (16.6 mm)
View Details