Essentra Components Board Supports DLCBSM-5-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.313"" (7.95mm) 5/16"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.313"" (7.95mm) 5/16"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC3884-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC3884-ND
Board Supports RPC3884-ND
"Board Support Snap Lock / Snap Lock Nylon 0.313"" (7.95mm) 5/16"""

"Board Support Snap Lock / Snap Lock Nylon 0.313"" (7.95mm) 5/16"""

Buy Now Datasheet
Pcb Support Dual Lock 7.9Mm High; Pcb Support Type Essentra Components - 58T1447 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support Dual Lock 7.9Mm High; Pcb Support Type Essentra Components
58T1447
Pcb Support Dual Lock 7.9Mm High; Pcb Support Type Essentra Components 58T1447
PCB SUPPORT DUAL LOCK 7.9MM HIGH; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.951mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Overall Length:9.5mm; RoHS Compliant: Yes

PCB SUPPORT DUAL LOCK 7.9MM HIGH; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.951mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Overall Length:9.5mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC3884-ND 58T1447
Product Name Board Supports Pcb Support Dual Lock 7.9Mm High; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-34 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details