Essentra Components Board Supports DLCBS-6-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC3055-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC3055-ND
Board Supports RPC3055-ND
"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Pcb Support Dual Lock 9.5Mm High, Pk40; Pcb Support Type Essentra Components - 58T1443 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support Dual Lock 9.5Mm High, Pk40; Pcb Support Type Essentra Components
58T1443
Pcb Support Dual Lock 9.5Mm High, Pk40; Pcb Support Type Essentra Components 58T1443
PCB SUPPORT DUAL LOCK 9.5MM HIGH, PK40; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.525mm; External Width:3.963mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Overall RoHS Compliant: Yes

PCB SUPPORT DUAL LOCK 9.5MM HIGH, PK40; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.525mm; External Width:3.963mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Overall RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC3055-ND 58T1443
Product Name Board Supports Pcb Support Dual Lock 9.5Mm High, Pk40; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details