Essentra Components Grommet, Tpe, 16Mm, Black; Grommet Type Essentra Components DGB-7

Description
GROMMET, TPE, 16MM, BLACK; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:11mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:16mm; Panel Thickness Max:1.5mm; Grommet Colour:Black RoHS Compliant: Yes
Description
GROMMET, TPE, 16MM, BLACK; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:11mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:16mm; Panel Thickness Max:1.5mm; Grommet Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Tpe, 16Mm, Black; Grommet Type Essentra Components - 66AJ3501 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Tpe, 16Mm, Black; Grommet Type Essentra Components
66AJ3501
Grommet, Tpe, 16Mm, Black; Grommet Type Essentra Components 66AJ3501
GROMMET, TPE, 16MM, BLACK; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:11mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:16mm; Panel Thickness Max:1.5mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, TPE, 16MM, BLACK; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:11mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:16mm; Panel Thickness Max:1.5mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ3501
Product Name Grommet, Tpe, 16Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 559.925 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH170-BR - APD-KH170-BR - Sugatsune America, Inc.
Specs
Overall Thickness 0.5000 inch (12.7 mm)
Material Plastic
View Details