Essentra Components Blank Grommet, Vinyl, 9.9Mm, Round; Grommet Type Essentra Components DGB-4

Description
BLANK GROMMET, VINYL, 9.9MM, ROUND; GROMMET TYPE:CLOSED / HOLEPLUG; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:6.4MM; GROMMET MATERIAL:VINYL; MOUNTING HOLE DIA:9.9MM; PANEL THICKNESS MAX:1.5MM; GROMMET COLOUR:BLACK; PRODUCT RANGE:- ROHS COMPLIANT: YES
Description
BLANK GROMMET, VINYL, 9.9MM, ROUND; GROMMET TYPE:CLOSED / HOLEPLUG; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:6.4MM; GROMMET MATERIAL:VINYL; MOUNTING HOLE DIA:9.9MM; PANEL THICKNESS MAX:1.5MM; GROMMET COLOUR:BLACK; PRODUCT RANGE:- ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Blank Grommet, Vinyl, 9.9Mm, Round; Grommet Type Essentra Components - 28AH1160 - Newark, An Avnet Company
Chicago, IL, United States
Blank Grommet, Vinyl, 9.9Mm, Round; Grommet Type Essentra Components
28AH1160
Blank Grommet, Vinyl, 9.9Mm, Round; Grommet Type Essentra Components 28AH1160
BLANK GROMMET, VINYL, 9.9MM, ROUND; GROMMET TYPE:CLOSED / HOLEPLUG; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:6.4MM; GROMMET MATERIAL:VINYL; MOUNTING HOLE DIA:9.9MM; PANEL THICKNESS MAX:1.5MM; GROMMET COLOUR:BLACK; PRODUCT RANGE:- ROHS COMPLIANT: YES

BLANK GROMMET, VINYL, 9.9MM, ROUND; GROMMET TYPE:CLOSED / HOLEPLUG; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:6.4MM; GROMMET MATERIAL:VINYL; MOUNTING HOLE DIA:9.9MM; PANEL THICKNESS MAX:1.5MM; GROMMET COLOUR:BLACK; PRODUCT RANGE:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 28AH1160
Product Name Blank Grommet, Vinyl, 9.9Mm, Round; Grommet Type Essentra Components
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 493.63 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LN-72S/BLK - LN-72S/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 1.5 inch (38.1 mm)
Material Plastic
View Details