Essentra Components Bushings, Grommets DG-10134

Description
"Circular - 0.750"" (19.05mm) Grommet 0.610"" (15.49mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.750"" (19.05mm) Grommet 0.610"" (15.49mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC3844-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC3844-ND
Bushings, Grommets RPC3844-ND
"Circular - 0.750"" (19.05mm) Grommet 0.610"" (15.49mm) Black"

"Circular - 0.750"" (19.05mm) Grommet 0.610"" (15.49mm) Black"

Buy Now Datasheet
Grommet, Pvc, 19Mm, Black; Grommet Type Essentra Components - 66AJ3494 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 19Mm, Black; Grommet Type Essentra Components
66AJ3494
Grommet, Pvc, 19Mm, Black; Grommet Type Essentra Components 66AJ3494
GROMMET, PVC, 19MM, BLACK; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:15.5mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:19mm; Panel Thickness Max:2.4mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, PVC, 19MM, BLACK; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:15.5mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:19mm; Panel Thickness Max:2.4mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC3844-ND 66AJ3494
Product Name Bushings, Grommets Grommet, Pvc, 19Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-4 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
6P Mini Spec Pak Grommet, Jacketed Wire, .530-.550″ (13.46-14.00mm) - J-530-SP - Anderson Power Products
Specs
Inside Diameter 0.5512 inch (14 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S89/CM - S89/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.81 inch (71.44 mm)
Overall Thickness 3.56 inch (90.49 mm)
View Details