Essentra Components Cable Ties and Cable Lacing - CTLS0610B CTLS0610B

Description
Manufacturer: Essentra Components Win Source Part Number: 1093161-CTLS0610B Packaging: 100 per Pkg Color: Silver Length: 2.000' (609.60mm) Mounting: Free Hanging (In-Line) Material: Stainless Steel 316 Width: 0.276" (7.01mm) Wire/Cable Tie Type: Ladder Bundle Diameter: 7.60" (193.00mm) Tensile Strength: 225 lbs (102.06 kg) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 1093161-CTLS0610B Packaging: 100 per Pkg Color: Silver Length: 2.000' (609.60mm) Mounting: Free Hanging (In-Line) Material: Stainless Steel 316 Width: 0.276" (7.01mm) Wire/Cable Tie Type: Ladder Bundle Diameter: 7.60" (193.00mm) Tensile Strength: 225 lbs (102.06 kg) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Ties and Cable Lacing - CTLS0610B
1093161-CTLS0610B
Cable Ties and Cable Lacing - CTLS0610B 1093161-CTLS0610B
Manufacturer: Essentra Components Win Source Part Number: 1093161-CTLS0610B Packaging: 100 per Pkg Color: Silver Length: 2.000' (609.60mm) Mounting: Free Hanging (In-Line) Material: Stainless Steel 316 Width: 0.276" (7.01mm) Wire/Cable Tie Type: Ladder Bundle Diameter: 7.60" (193.00mm) Tensile Strength: 225 lbs (102.06 kg) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Essentra Components
Win Source Part Number: 1093161-CTLS0610B
Packaging: 100 per Pkg
Color: Silver
Length: 2.000' (609.60mm)
Mounting: Free Hanging (In-Line)
Material: Stainless Steel 316
Width: 0.276" (7.01mm)
Wire/Cable Tie Type: Ladder
Bundle Diameter: 7.60" (193.00mm)
Tensile Strength: 225 lbs (102.06 kg)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1093161-CTLS0610B
Product Name Cable Ties and Cable Lacing - CTLS0610B
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers