Essentra Components Cable Ties and Cable Lacing - CTHD005B CTHD005B

Description
Manufacturer: Essentra Components Win Source Part Number: 772226-CTHD005B Series: CTHD Packaging: 100 per Pkg Color: Black Length: 1.804' (550.00mm) Mounting: Free Hanging (In-Line) Material: Polyamide (PA66), Nylon 6/6 Width: 0.500" (12.70mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 6.54" (166.00mm) Tensile Strength: 250 lbs (113.40 kg) Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 772226-CTHD005B Series: CTHD Packaging: 100 per Pkg Color: Black Length: 1.804' (550.00mm) Mounting: Free Hanging (In-Line) Material: Polyamide (PA66), Nylon 6/6 Width: 0.500" (12.70mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 6.54" (166.00mm) Tensile Strength: 250 lbs (113.40 kg) Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Ties and Cable Lacing - CTHD005B
772226-CTHD005B
Cable Ties and Cable Lacing - CTHD005B 772226-CTHD005B
Manufacturer: Essentra Components Win Source Part Number: 772226-CTHD005B Series: CTHD Packaging: 100 per Pkg Color: Black Length: 1.804' (550.00mm) Mounting: Free Hanging (In-Line) Material: Polyamide (PA66), Nylon 6/6 Width: 0.500" (12.70mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 6.54" (166.00mm) Tensile Strength: 250 lbs (113.40 kg) Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Essentra Components
Win Source Part Number: 772226-CTHD005B
Series: CTHD
Packaging: 100 per Pkg
Color: Black
Length: 1.804' (550.00mm)
Mounting: Free Hanging (In-Line)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.500" (12.70mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 6.54" (166.00mm)
Tensile Strength: 250 lbs (113.40 kg)
Categories: Cables, Wires - Management
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 772226-CTHD005B
Product Name Cable Ties and Cable Lacing - CTHD005B
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details