Essentra Components Cable Ties and Cable Lacing - CT013S CT013S

Description
Manufacturer: Essentra Components Win Source Part Number: 795999-CT013S Series: CT Packaging: 100 per Pkg Color: Silver Length: 0.820' (250.00mm, 9.84") Mounting: Free Hanging (In-Line) Material: Polyamide (PA66), Nylon 6/6 Width: 0.141" (3.58mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 2.91" (74.00mm) Tensile Strength: 40 lbs (18.14 kg) Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 795999-CT013S Series: CT Packaging: 100 per Pkg Color: Silver Length: 0.820' (250.00mm, 9.84") Mounting: Free Hanging (In-Line) Material: Polyamide (PA66), Nylon 6/6 Width: 0.141" (3.58mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 2.91" (74.00mm) Tensile Strength: 40 lbs (18.14 kg) Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Ties and Cable Lacing - CT013S
795999-CT013S
Cable Ties and Cable Lacing - CT013S 795999-CT013S
Manufacturer: Essentra Components Win Source Part Number: 795999-CT013S Series: CT Packaging: 100 per Pkg Color: Silver Length: 0.820' (250.00mm, 9.84") Mounting: Free Hanging (In-Line) Material: Polyamide (PA66), Nylon 6/6 Width: 0.141" (3.58mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 2.91" (74.00mm) Tensile Strength: 40 lbs (18.14 kg) Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Essentra Components
Win Source Part Number: 795999-CT013S
Series: CT
Packaging: 100 per Pkg
Color: Silver
Length: 0.820' (250.00mm, 9.84")
Mounting: Free Hanging (In-Line)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.141" (3.58mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 2.91" (74.00mm)
Tensile Strength: 40 lbs (18.14 kg)
Categories: Cables, Wires - Management
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 795999-CT013S
Product Name Cable Ties and Cable Lacing - CT013S
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details