Essentra Components Cables, Wires - Management - Spiral Wrap, Expandable Sleeving CS1040A

Description
Win Source Part Number: 1053210-CS1040A Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, CS Type: Slit Wrap Color: Black, Gray Package: Bulk Length: 1500' (457.20m) Material Flammability Rating: UL94 HB Standard Package: 1 Material: Nylon Type Attributes: Slit Harness Temperature Range - Operating: -40°C ~ 149°C Wall Thickness: 0.050" (1.27mm) Diameter - Inside, Non-Expanded: 0.437" (11.10mm) Diameter - Inside, Expanded: 0.437" (11.10mm) Diameter - Outside, Non-Expanded: 0.573" (14.55mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components
Request a Quote Datasheet
Description
Win Source Part Number: 1053210-CS1040A Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, CS Type: Slit Wrap Color: Black, Gray Package: Bulk Length: 1500' (457.20m) Material Flammability Rating: UL94 HB Standard Package: 1 Material: Nylon Type Attributes: Slit Harness Temperature Range - Operating: -40°C ~ 149°C Wall Thickness: 0.050" (1.27mm) Diameter - Inside, Non-Expanded: 0.437" (11.10mm) Diameter - Inside, Expanded: 0.437" (11.10mm) Diameter - Outside, Non-Expanded: 0.573" (14.55mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
1053210-CS1040A
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving 1053210-CS1040A
Win Source Part Number: 1053210-CS1040A Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, CS Type: Slit Wrap Color: Black, Gray Package: Bulk Length: 1500' (457.20m) Material Flammability Rating: UL94 HB Standard Package: 1 Material: Nylon Type Attributes: Slit Harness Temperature Range - Operating: -40°C ~ 149°C Wall Thickness: 0.050" (1.27mm) Diameter - Inside, Non-Expanded: 0.437" (11.10mm) Diameter - Inside, Expanded: 0.437" (11.10mm) Diameter - Outside, Non-Expanded: 0.573" (14.55mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components

Win Source Part Number: 1053210-CS1040A
Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Series: Richco, CS
Type: Slit Wrap
Color: Black, Gray
Package: Bulk
Length: 1500' (457.20m)
Material Flammability Rating: UL94 HB
Standard Package: 1
Material: Nylon
Type Attributes: Slit Harness
Temperature Range - Operating: -40°C ~ 149°C
Wall Thickness: 0.050" (1.27mm)
Diameter - Inside, Non-Expanded: 0.437" (11.10mm)
Diameter - Inside, Expanded: 0.437" (11.10mm)
Diameter - Outside, Non-Expanded: 0.573" (14.55mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1053210-CS1040A
Product Name Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Precision Test Cable, Economy, 67 GHz, 36.0″ - E67-3FT-EMEM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details