Essentra Components Bushings, Grommets CH15X50-48

Description
Edging - 4' L (1.22m) Grommet - Edging, Solid White
Request a Quote Datasheet
Description
Edging - 4' L (1.22m) Grommet - Edging, Solid White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC1167-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC1167-ND
Bushings, Grommets RPC1167-ND
Edging - 4' L (1.22m) Grommet - Edging, Solid White

Edging - 4' L (1.22m) Grommet - Edging, Solid White

Buy Now Datasheet
Grommet, Polystyrene, White; Grommet Type Essentra Components - 85AH8810 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Polystyrene, White; Grommet Type Essentra Components
85AH8810
Grommet, Polystyrene, White; Grommet Type Essentra Components 85AH8810
GROMMET, POLYSTYRENE, WHITE; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PS (Polystyrene); Mounting Hole Dia:-; Panel Thickness Max:1.3mm; Grommet Colour:White; Product Range:CH Series RoHS Compliant: Yes

GROMMET, POLYSTYRENE, WHITE; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PS (Polystyrene); Mounting Hole Dia:-; Panel Thickness Max:1.3mm; Grommet Colour:White; Product Range:CH Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC1167-ND 85AH8810
Product Name Bushings, Grommets Grommet, Polystyrene, White; Grommet Type Essentra Components
Material Plastic; Polystyrene (PS) Other; PS (Polystyrene)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Cable Grommets - 2691841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0512 inch (1.3 mm)
Material Other; Polyvinyl Chloride
View Details
Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details