Essentra Components Cable and Cord Grips CG-PG7-1-BK

Description
"Cable Gland 0.08"" ~ 0.20"" (2.0mm ~ 5.0mm) Nylon PG7 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.08"" ~ 0.20"" (2.0mm ~ 5.0mm) Nylon PG7 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - RPC3638-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
RPC3638-ND
Cable and Cord Grips RPC3638-ND
"Cable Gland 0.08"" ~ 0.20"" (2.0mm ~ 5.0mm) Nylon PG7 Black"

"Cable Gland 0.08"" ~ 0.20"" (2.0mm ~ 5.0mm) Nylon PG7 Black"

Buy Now Datasheet
Cable Gland, Pg7, 2Mm-5Mm, Ip68, Black; Thread Size Imperial Essentra Components - 85AH9220 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pg7, 2Mm-5Mm, Ip68, Black; Thread Size Imperial Essentra Components
85AH9220
Cable Gland, Pg7, 2Mm-5Mm, Ip68, Black; Thread Size Imperial Essentra Components 85AH9220
CABLE GLAND, PG7, 2MM-5MM, IP68, BLACK; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:2mm; Cable Diameter Max:5mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, PG7, 2MM-5MM, IP68, BLACK; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:2mm; Cable Diameter Max:5mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number RPC3638-ND 85AH9220
Product Name Cable and Cord Grips Cable Gland, Pg7, 2Mm-5Mm, Ip68, Black; Thread Size Imperial Essentra Components
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

PG Cable Gland - RPG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Number of Elements 1 #
View Details
Cable Glands - 2116802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.5118 to 0.7874 inch (13 to 20 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details