Essentra Components Cable and Cord Grips CG-PG36-2-BK

Description
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Nylon PG36 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Nylon PG36 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - RPC3637-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
RPC3637-ND
Cable and Cord Grips RPC3637-ND
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Nylon PG36 Black"

"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Nylon PG36 Black"

Buy Now Datasheet
Cable Gland, Pg36, 22Mm-32Mm, Ip68/black; Thread Size Imperial Essentra Components - 66AJ3234 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pg36, 22Mm-32Mm, Ip68/black; Thread Size Imperial Essentra Components
66AJ3234
Cable Gland, Pg36, 22Mm-32Mm, Ip68/black; Thread Size Imperial Essentra Components 66AJ3234
CABLE GLAND, PG36, 22MM-32MM, IP68/BLACK; Thread Size - Imperial:PG36; Thread Size - Metric:-; Cable Diameter Min:22mm; Cable Diameter Max:32mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, PG36, 22MM-32MM, IP68/BLACK; Thread Size - Imperial:PG36; Thread Size - Metric:-; Cable Diameter Min:22mm; Cable Diameter Max:32mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number RPC3637-ND 66AJ3234
Product Name Cable and Cord Grips Cable Gland, Pg36, 22Mm-32Mm, Ip68/black; Thread Size Imperial Essentra Components
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Brass Cable Gland(S type) - MIV-METAL CABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 2100628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.3543 to 0.6299 inch (9 to 16 mm)
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details