Essentra Components Cable and Cord Grips CG-PG29-1-BK

Description
"Cable Gland 0.47"" ~ 0.79"" (12.0mm ~ 20.0mm) Nylon PG29 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.47"" ~ 0.79"" (12.0mm ~ 20.0mm) Nylon PG29 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - RPC3028-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
RPC3028-ND
Cable and Cord Grips RPC3028-ND
"Cable Gland 0.47"" ~ 0.79"" (12.0mm ~ 20.0mm) Nylon PG29 Black"

"Cable Gland 0.47"" ~ 0.79"" (12.0mm ~ 20.0mm) Nylon PG29 Black"

Buy Now Datasheet
Cable Gland, Pg29, 12Mm-20Mm, Ip68/black; Thread Size Imperial Essentra Components - 66AJ3232 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pg29, 12Mm-20Mm, Ip68/black; Thread Size Imperial Essentra Components
66AJ3232
Cable Gland, Pg29, 12Mm-20Mm, Ip68/black; Thread Size Imperial Essentra Components 66AJ3232
CABLE GLAND, PG29, 12MM-20MM, IP68/BLACK; Thread Size - Imperial:PG29; Thread Size - Metric:-; Cable Diameter Min:12mm; Cable Diameter Max:20mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, PG29, 12MM-20MM, IP68/BLACK; Thread Size - Imperial:PG29; Thread Size - Metric:-; Cable Diameter Min:12mm; Cable Diameter Max:20mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number RPC3028-ND 66AJ3232
Product Name Cable and Cord Grips Cable Gland, Pg29, 12Mm-20Mm, Ip68/black; Thread Size Imperial Essentra Components
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602087R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 1856081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.5906 inch (15 mm)
View Details