Essentra Components Cable Glands, Straight CG-NPT-3/8-2-BK

Description
Cable Glands provide entry for a cable into and enclosure. With variations in thread size, colour and mounting thread lengths the range supports an array of Cable Gland to suit your application needs
Request a Quote Datasheet
Description
Cable Glands provide entry for a cable into and enclosure. With variations in thread size, colour and mounting thread lengths the range supports an array of Cable Gland to suit your application needs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands, Straight - CG-NPT-3/8-2-BK - Essentra Components
Erie, PA, USA
Cable Glands, Straight
CG-NPT-3/8-2-BK
Cable Glands, Straight CG-NPT-3/8-2-BK
Cable Glands provide entry for a cable into and enclosure. With variations in thread size, colour and mounting thread lengths the range supports an array of Cable Gland to suit your application needs

Cable Glands provide entry for a cable into and enclosure. With variations in thread size, colour and mounting thread lengths the range supports an array of Cable Gland to suit your application needs

Supplier's Site
Cable and Cord Grips - RPC2236-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
RPC2236-ND
Cable and Cord Grips RPC2236-ND
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Nylon 3/8"" NPT Black"

"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Nylon 3/8"" NPT Black"

Buy Now Datasheet
Cable Gland, 3/8 Npt, 5Mm-10Mm/ip68/blk; Thread Size Imperial Essentra Components - 85AH9211 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, 3/8 Npt, 5Mm-10Mm/ip68/blk; Thread Size Imperial Essentra Components
85AH9211
Cable Gland, 3/8 Npt, 5Mm-10Mm/ip68/blk; Thread Size Imperial Essentra Components 85AH9211
CABLE GLAND, 3/8" NPT, 5MM-10MM/IP68/BLK; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP68RoHS Compliant: Yes

CABLE GLAND, 3/8" NPT, 5MM-10MM/IP68/BLK; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP68RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number CG-NPT-3/8-2-BK RPC2236-ND 85AH9211
Product Name Cable Glands, Straight Cable and Cord Grips Cable Gland, 3/8 Npt, 5Mm-10Mm/ip68/blk; Thread Size Imperial Essentra Components
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248687 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Cable Glands - 2100592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details
Cable Glands - 1SNG601239R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers