Essentra Components Cable and Cord Grips - CG-NPT-1-2-BK CG-NPT-1-2-BK

Description
Manufacturer: Essentra Components Win Source Part Number: 1027072-CG-NPT-1-2-B K Type: Cable Gland Color: Black Ingress Protection: IP68 - Dust Tight, Waterproof Material: Nylon Includes: O-Ring, Sealing Gland, Sealing Nut Cable Diameter: 0.75" to 0.98" (19.0mm to 25.0mm) Panel Hole Size: 1.350" (34.3mm) Thread Size: 1" NPT Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 1027072-CG-NPT-1-2-B K Type: Cable Gland Color: Black Ingress Protection: IP68 - Dust Tight, Waterproof Material: Nylon Includes: O-Ring, Sealing Gland, Sealing Nut Cable Diameter: 0.75" to 0.98" (19.0mm to 25.0mm) Panel Hole Size: 1.350" (34.3mm) Thread Size: 1" NPT Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable and Cord Grips - CG-NPT-1-2-BK
1027072-CG-NPT-1-2-BK
Cable and Cord Grips - CG-NPT-1-2-BK 1027072-CG-NPT-1-2-BK
Manufacturer: Essentra Components Win Source Part Number: 1027072-CG-NPT-1-2-B K Type: Cable Gland Color: Black Ingress Protection: IP68 - Dust Tight, Waterproof Material: Nylon Includes: O-Ring, Sealing Gland, Sealing Nut Cable Diameter: 0.75" to 0.98" (19.0mm to 25.0mm) Panel Hole Size: 1.350" (34.3mm) Thread Size: 1" NPT Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 25

Manufacturer: Essentra Components
Win Source Part Number: 1027072-CG-NPT-1-2-BK
Type: Cable Gland
Color: Black
Ingress Protection: IP68 - Dust Tight, Waterproof
Material: Nylon
Includes: O-Ring, Sealing Gland, Sealing Nut
Cable Diameter: 0.75" to 0.98" (19.0mm to 25.0mm)
Panel Hole Size: 1.350" (34.3mm)
Thread Size: 1" NPT
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Quantity per package: 25

Buy Now Datasheet
Cable Assembly - 492-CG-NPT-1-2-BK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
492-CG-NPT-1-2-BK
Cable Assembly 492-CG-NPT-1-2-BK
CABLE GLAND 19-25MM 1NPT NYLON Product overview: CG-NPT-1-2-BK from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Cord Grips, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 492-CG-NPT-1-2-BK can be used for catalog matching and distributor lookup.

CABLE GLAND 19-25MM 1NPT NYLON Product overview: CG-NPT-1-2-BK from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Cord Grips, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 492-CG-NPT-1-2-BK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1027072-CG-NPT-1-2-BK 492-CG-NPT-1-2-BK
Product Name Cable and Cord Grips - CG-NPT-1-2-BK Cable Assembly
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details