Cable Glands provide entry for a cable into and enclosure. With variations in thread size, colour and mounting thread lengths the range supports an array of Cable Gland to suit your application needs
"Cable Gland 0.28"" ~ 0.47"" (7.0mm ~ 12.0mm) Nylon 1/2"" NPT Black"
CABLE GLAND, 1/2" NPT, 7MM-12MM/IP68/BLK; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:7mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP68RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Sealing Glands | Sealing Glands | Sealing Glands |
| Product Number | CG-NPT-1/2-2-BK | RPC1893-ND | 85AH9206 |
| Product Name | Cable Glands, Straight | Cable and Cord Grips | Cable Gland, 1/2 Npt, 7Mm-12Mm/ip68/blk; Thread Size Imperial Essentra Components |
| Application | Cable & Wire | Cable & Wire | Cable & Wire |