Essentra Components Cable and Cord Grips CG-M12-1-BK

Description
"Cable Gland 0.08"" ~ 0.20"" (2.0mm ~ 5.0mm) Nylon M12 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.08"" ~ 0.20"" (2.0mm ~ 5.0mm) Nylon M12 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - RPC3630-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
RPC3630-ND
Cable and Cord Grips RPC3630-ND
"Cable Gland 0.08"" ~ 0.20"" (2.0mm ~ 5.0mm) Nylon M12 Black"

"Cable Gland 0.08"" ~ 0.20"" (2.0mm ~ 5.0mm) Nylon M12 Black"

Buy Now Datasheet
Cable Gland, M12, 2Mm-5Mm, Ip68, Black; Thread Size Imperial Essentra Components - 85AH9197 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M12, 2Mm-5Mm, Ip68, Black; Thread Size Imperial Essentra Components
85AH9197
Cable Gland, M12, 2Mm-5Mm, Ip68, Black; Thread Size Imperial Essentra Components 85AH9197
CABLE GLAND, M12, 2MM-5MM, IP68, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M12; Cable Diameter Min:2mm; Cable Diameter Max:5mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, M12, 2MM-5MM, IP68, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M12; Cable Diameter Min:2mm; Cable Diameter Max:5mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number RPC3630-ND 85AH9197
Product Name Cable and Cord Grips Cable Gland, M12, 2Mm-5Mm, Ip68, Black; Thread Size Imperial Essentra Components
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248699 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 2084379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details