Essentra Components Cables, Wires - Management - Cable Ties and Zip Ties BT-6-01-NT

Description
Win Source Part Number: 1049828-BT-6-01-NT Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Richco, BT Color: Natural Package: 1000 per Pkg Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.060" (1.52mm) Wire/Cable Tie Type: Beaded, Releasable Bundle Diameter: 1.75" (44.45mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): PLT.6SM-M; PLT1M-M; PLT1M-M0; T30R9M4; T50R9M4; 2-604771-9BT-6-01-NT .; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RP733,RP733-NDR,BT60 1NT Base Product Number: BT-6-01 Length - Approximate: 6" Length - Actual: 0.500' (152.40mm, 6.00")
Request a Quote Datasheet
Description
Win Source Part Number: 1049828-BT-6-01-NT Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Richco, BT Color: Natural Package: 1000 per Pkg Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.060" (1.52mm) Wire/Cable Tie Type: Beaded, Releasable Bundle Diameter: 1.75" (44.45mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): PLT.6SM-M; PLT1M-M; PLT1M-M0; T30R9M4; T50R9M4; 2-604771-9BT-6-01-NT .; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RP733,RP733-NDR,BT60 1NT Base Product Number: BT-6-01 Length - Approximate: 6" Length - Actual: 0.500' (152.40mm, 6.00")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1049828-BT-6-01-NT
Cables, Wires - Management - Cable Ties and Zip Ties 1049828-BT-6-01-NT
Win Source Part Number: 1049828-BT-6-01-NT Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Richco, BT Color: Natural Package: 1000 per Pkg Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.060" (1.52mm) Wire/Cable Tie Type: Beaded, Releasable Bundle Diameter: 1.75" (44.45mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): PLT.6SM-M; PLT1M-M; PLT1M-M0; T30R9M4; T50R9M4; 2-604771-9BT-6-01-NT .; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RP733,RP733-NDR,BT60 1NT Base Product Number: BT-6-01 Length - Approximate: 6" Length - Actual: 0.500' (152.40mm, 6.00")

Win Source Part Number: 1049828-BT-6-01-NT
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: Richco, BT
Color: Natural
Package: 1000 per Pkg
Standard Package: 1,000
Material: Polyamide (PA66), Nylon 6/6
Width: 0.060" (1.52mm)
Wire/Cable Tie Type: Beaded, Releasable
Bundle Diameter: 1.75" (44.45mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): PLT.6SM-M; PLT1M-M; PLT1M-M0; T30R9M4; T50R9M4; 2-604771-9BT-6-01-NT.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: RP733,RP733-NDR,BT601NT
Base Product Number: BT-6-01
Length - Approximate: 6"
Length - Actual: 0.500' (152.40mm, 6.00")

Buy Now Datasheet
Cable Assembly - 482-BT-6-01-NT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
482-BT-6-01-NT
Cable Assembly 482-BT-6-01-NT
BEADED TIE NATURAL 6" Product overview: BT-6-01-NT from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-BT-6-01-NT can be used for catalog matching and distributor lookup.

BEADED TIE NATURAL 6" Product overview: BT-6-01-NT from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-BT-6-01-NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1049828-BT-6-01-NT 482-BT-6-01-NT
Product Name Cables, Wires - Management - Cable Ties and Zip Ties Cable Assembly
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to Cable Only, Twisted Pair - 3252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details