Essentra Components Feet, Square, Polyolefin, 3.2Mm, Black; Bumper / Feet Mounting Essentra Components ASPS-16-125

Description
FEET, SQUARE, POLYOLEFIN, 3.2MM, BLACK; Bumper / Feet Mounting:-; Bumper / Feet Material:PO (Polyolefin); Height:3.2mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:ASP Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet
Description
FEET, SQUARE, POLYOLEFIN, 3.2MM, BLACK; Bumper / Feet Mounting:-; Bumper / Feet Material:PO (Polyolefin); Height:3.2mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:ASP Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Square, Polyolefin, 3.2Mm, Black; Bumper / Feet Mounting Essentra Components - 61AC6260 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Square, Polyolefin, 3.2Mm, Black; Bumper / Feet Mounting Essentra Components
61AC6260
Feet, Square, Polyolefin, 3.2Mm, Black; Bumper / Feet Mounting Essentra Components 61AC6260
FEET, SQUARE, POLYOLEFIN, 3.2MM, BLACK; Bumper / Feet Mounting:-; Bumper / Feet Material:PO (Polyolefin); Height:3.2mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:ASP Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

FEET, SQUARE, POLYOLEFIN, 3.2MM, BLACK; Bumper / Feet Mounting:-; Bumper / Feet Material:PO (Polyolefin); Height:3.2mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:ASP Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC6260
Product Name Feet, Square, Polyolefin, 3.2Mm, Black; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
PCB Supports - 3035217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.7480 inch (19 mm)
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details