Essentra Components Feet, Square, Polyolefin, 3.2Mm, Black; Bumper / Feet Mounting Essentra Components ASPR-16-125

Description
FEET, SQUARE, POLYOLEFIN, 3.2MM, BLACK; Bumper / Feet Mounting:-; Bumper / Feet Material:PO (Polyolefin); Height:3.2mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:ASP Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet
Description
FEET, SQUARE, POLYOLEFIN, 3.2MM, BLACK; Bumper / Feet Mounting:-; Bumper / Feet Material:PO (Polyolefin); Height:3.2mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:ASP Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Square, Polyolefin, 3.2Mm, Black; Bumper / Feet Mounting Essentra Components - 61AC6256 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Square, Polyolefin, 3.2Mm, Black; Bumper / Feet Mounting Essentra Components
61AC6256
Feet, Square, Polyolefin, 3.2Mm, Black; Bumper / Feet Mounting Essentra Components 61AC6256
FEET, SQUARE, POLYOLEFIN, 3.2MM, BLACK; Bumper / Feet Mounting:-; Bumper / Feet Material:PO (Polyolefin); Height:3.2mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:ASP Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

FEET, SQUARE, POLYOLEFIN, 3.2MM, BLACK; Bumper / Feet Mounting:-; Bumper / Feet Material:PO (Polyolefin); Height:3.2mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:ASP Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC6256
Product Name Feet, Square, Polyolefin, 3.2Mm, Black; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Steel Standoffs - BSO-024-30ZI - bisco industries
Specs
Type & Shape Standoff
View Details
Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details