Essentra Components Feet, Square, Polyolefin, 1.6Mm, Black; Bumper / Feet Mounting Essentra Components ASPR-16-062

Description
FEET, SQUARE, POLYOLEFIN, 1.6MM, BLACK; Bumper / Feet Mounting:-; Bumper / Feet Material:PO (Polyolefin); Height:1.6mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:ASP Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet
Description
FEET, SQUARE, POLYOLEFIN, 1.6MM, BLACK; Bumper / Feet Mounting:-; Bumper / Feet Material:PO (Polyolefin); Height:1.6mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:ASP Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Square, Polyolefin, 1.6Mm, Black; Bumper / Feet Mounting Essentra Components - 61AC6255 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Square, Polyolefin, 1.6Mm, Black; Bumper / Feet Mounting Essentra Components
61AC6255
Feet, Square, Polyolefin, 1.6Mm, Black; Bumper / Feet Mounting Essentra Components 61AC6255
FEET, SQUARE, POLYOLEFIN, 1.6MM, BLACK; Bumper / Feet Mounting:-; Bumper / Feet Material:PO (Polyolefin); Height:1.6mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:ASP Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

FEET, SQUARE, POLYOLEFIN, 1.6MM, BLACK; Bumper / Feet Mounting:-; Bumper / Feet Material:PO (Polyolefin); Height:1.6mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:ASP Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC6255
Product Name Feet, Square, Polyolefin, 1.6Mm, Black; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 2240439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.1575 inch (4 mm)
View Details
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details