Essentra Components Feet, Square, Polyolefin, 1.6Mm, Black; Bumper / Feet Mounting Essentra Components ASPR-12-062

Description
FEET, SQUARE, POLYOLEFIN, 1.6MM, BLACK; Bumper / Feet Mounting:-; Bumper / Feet Material:PO (Polyolefin); Height:1.6mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:ASP Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet
Description
FEET, SQUARE, POLYOLEFIN, 1.6MM, BLACK; Bumper / Feet Mounting:-; Bumper / Feet Material:PO (Polyolefin); Height:1.6mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:ASP Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Square, Polyolefin, 1.6Mm, Black; Bumper / Feet Mounting Essentra Components - 61AC6254 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Square, Polyolefin, 1.6Mm, Black; Bumper / Feet Mounting Essentra Components
61AC6254
Feet, Square, Polyolefin, 1.6Mm, Black; Bumper / Feet Mounting Essentra Components 61AC6254
FEET, SQUARE, POLYOLEFIN, 1.6MM, BLACK; Bumper / Feet Mounting:-; Bumper / Feet Material:PO (Polyolefin); Height:1.6mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:ASP Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

FEET, SQUARE, POLYOLEFIN, 1.6MM, BLACK; Bumper / Feet Mounting:-; Bumper / Feet Material:PO (Polyolefin); Height:1.6mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:ASP Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC6254
Product Name Feet, Square, Polyolefin, 1.6Mm, Black; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1965 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-M4-25NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M4; M4 x 0.7
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
Spacers - 2240407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.3150 inch (8 mm)
View Details