Essentra Components Bushings, Grommets ASB4A

Description
"Bushing, Split 1.000"" (25.40mm) Red"
Request a Quote Datasheet
Description
"Bushing, Split 1.000"" (25.40mm) Red"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC5604-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC5604-ND
Bushings, Grommets RPC5604-ND
"Bushing, Split 1.000"" (25.40mm) Red"

"Bushing, Split 1.000"" (25.40mm) Red"

Buy Now Datasheet
Grommet, Polypropylene, Red; Grommet Type Essentra Components - 66AJ3150 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Polypropylene, Red; Grommet Type Essentra Components
66AJ3150
Grommet, Polypropylene, Red; Grommet Type Essentra Components 66AJ3150
GROMMET, POLYPROPYLENE, RED; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:25.4mm; Grommet Material:Polypropyle ne; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Red; Product Range:ASB Series RoHS Compliant: Yes

GROMMET, POLYPROPYLENE, RED; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:25.4mm; Grommet Material:Polypropylene; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Red; Product Range:ASB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC5604-ND 66AJ3150
Product Name Bushings, Grommets Grommet, Polypropylene, Red; Grommet Type Essentra Components
Material Plastic; Polypropylene (PP) Other; Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V2000/BE - V2000/BE - Sugatsune America, Inc.
Specs
Overall Thickness 1.12 inch (28.57 mm)
Material Plastic
View Details