Essentra Components Bushings, Grommets ASB3A

Description
"Bushing, Split 0.790"" (20.07mm) Red"
Request a Quote Datasheet
Description
"Bushing, Split 0.790"" (20.07mm) Red"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC5603-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC5603-ND
Bushings, Grommets RPC5603-ND
"Bushing, Split 0.790"" (20.07mm) Red"

"Bushing, Split 0.790"" (20.07mm) Red"

Buy Now Datasheet
Grommet, Polypropylene, Red; Grommet Type Essentra Components - 66AJ3149 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Polypropylene, Red; Grommet Type Essentra Components
66AJ3149
Grommet, Polypropylene, Red; Grommet Type Essentra Components 66AJ3149
GROMMET, POLYPROPYLENE, RED; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:20.07mm; Grommet Material:Polypropyle ne; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Red; Product Range:ASB Series RoHS Compliant: Yes

GROMMET, POLYPROPYLENE, RED; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:20.07mm; Grommet Material:Polypropylene; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Red; Product Range:ASB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC5603-ND 66AJ3149
Product Name Bushings, Grommets Grommet, Polypropylene, Red; Grommet Type Essentra Components
Material Plastic; Polypropylene (PP) Other; Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 634.025 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details