Essentra Components Cable Supports and Fasteners - AL2A AL2A

Description
Manufacturer: Essentra Components Win Source Part Number: 1026973-AL2A Packaging: Bulk Type: Clamp, P-Type Color: Silver Mounting: Fastener Material: Aluminum Width: 0.375" (9.53mm) Opening Size: 0.125" (3.18mm) Panel Hole Size: 0.204" (5.18mm) Material Thickness: 0.031" (0.80mm) Bundle Center to Mounting Center: 0.460" (11.68mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 1026973-AL2A Packaging: Bulk Type: Clamp, P-Type Color: Silver Mounting: Fastener Material: Aluminum Width: 0.375" (9.53mm) Opening Size: 0.125" (3.18mm) Panel Hole Size: 0.204" (5.18mm) Material Thickness: 0.031" (0.80mm) Bundle Center to Mounting Center: 0.460" (11.68mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Supports and Fasteners - AL2A
1026973-AL2A
Cable Supports and Fasteners - AL2A 1026973-AL2A
Manufacturer: Essentra Components Win Source Part Number: 1026973-AL2A Packaging: Bulk Type: Clamp, P-Type Color: Silver Mounting: Fastener Material: Aluminum Width: 0.375" (9.53mm) Opening Size: 0.125" (3.18mm) Panel Hole Size: 0.204" (5.18mm) Material Thickness: 0.031" (0.80mm) Bundle Center to Mounting Center: 0.460" (11.68mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Essentra Components
Win Source Part Number: 1026973-AL2A
Packaging: Bulk
Type: Clamp, P-Type
Color: Silver
Mounting: Fastener
Material: Aluminum
Width: 0.375" (9.53mm)
Opening Size: 0.125" (3.18mm)
Panel Hole Size: 0.204" (5.18mm)
Material Thickness: 0.031" (0.80mm)
Bundle Center to Mounting Center: 0.460" (11.68mm)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1026973-AL2A
Product Name Cable Supports and Fasteners - AL2A
Unlock Full Specs
to access all available technical data

Similar Products

Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details
ZK2000-8100-3xxx | Sensor cable, PVC, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers