Essentra Components Bushings, Grommets AHG-1

Description
"Circular - 0.945"" (24.00mm) Grommet Black"
Request a Quote Datasheet
Description
"Circular - 0.945"" (24.00mm) Grommet Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC3299-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC3299-ND
Bushings, Grommets RPC3299-ND
"Circular - 0.945"" (24.00mm) Grommet Black"

"Circular - 0.945"" (24.00mm) Grommet Black"

Buy Now Datasheet
Grommet, Epdm Rubber, 24Mm, Black; Grommet Type Essentra Components - 66AJ3123 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 24Mm, Black; Grommet Type Essentra Components
66AJ3123
Grommet, Epdm Rubber, 24Mm, Black; Grommet Type Essentra Components 66AJ3123
GROMMET, EPDM RUBBER, 24MM, BLACK; Grommet Type:Open; Cable Diameter Min:5mm; Cable Diameter Max:7mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:24mm; Panel Thickness Max:2.5mm RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 24MM, BLACK; Grommet Type:Open; Cable Diameter Min:5mm; Cable Diameter Max:7mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:24mm; Panel Thickness Max:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC3299-ND 66AJ3123
Product Name Bushings, Grommets Grommet, Epdm Rubber, 24Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.9449 inch (24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LS60WT - LS60WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details