Essentra Components Hole Plugs - Tapered Caps 62MP1250A

Description
"Hole Plug 1.250"" (31.75mm) 1 1/4"" Nylon Black"
Request a Quote Datasheet
Description
"Hole Plug 1.250"" (31.75mm) 1 1/4"" Nylon Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plugs - Tapered Caps - 145-62MP1250A-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
145-62MP1250A-ND
Hole Plugs - Tapered Caps 145-62MP1250A-ND
"Hole Plug 1.250"" (31.75mm) 1 1/4"" Nylon Black"

"Hole Plug 1.250"" (31.75mm) 1 1/4"" Nylon Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Plugs, Stoppers, and Inserts
Product Number 145-62MP1250A-ND
Product Name Hole Plugs - Tapered Caps
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

5 mm 6000 Series Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 5.11 mm
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Low Temp Cap Plugs - TPCP - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Polyethylene (PE); Polyethylene
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details