Essentra Components Screw Grommets 60SGN01170

Description
Screw Grommet Nylon Natural
Request a Quote Datasheet
Description
Screw Grommet Nylon Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Grommets - RPC7201-ND - DigiKey
Thief River Falls, MN, United States
Screw Grommets
RPC7201-ND
Screw Grommets RPC7201-ND
Screw Grommet Nylon Natural

Screw Grommet Nylon Natural

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number RPC7201-ND
Product Name Screw Grommets
Material Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Rubber Grommets - AN931-6-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet, Jacketed Wire, .41-.44″ (10.41-11.18mm) Power (no Signal) - NS-410 - Anderson Power Products
Specs
Inside Diameter 0.4402 inch (11.18 mm)
View Details
2 suppliers
CABLE GROMMET - LS60BL - LS60BL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details