Essentra Components Screw Grommets 60SGN01015

Description
Screw Grommet Nylon Natural
Request a Quote Datasheet
Description
Screw Grommet Nylon Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Grommets - RPC7209-ND - DigiKey
Thief River Falls, MN, United States
Screw Grommets
RPC7209-ND
Screw Grommets RPC7209-ND
Screw Grommet Nylon Natural

Screw Grommet Nylon Natural

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number RPC7209-ND
Product Name Screw Grommets
Material Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-6-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm33) - B02130P4 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
SPLIT CABLE GROMMET (SATIN NICKEL) - LS-50S-S-SN - LS-50S-S-SN - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.25 inch (31.75 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details