Essentra Components Grommet, Epdm Rubber, 52Mm, Black; Grommet Type Essentra Components 498125

Description
GROMMET, EPDM RUBBER, 52MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:41mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:52mm; Panel Thickness Max:2mm RoHS Compliant: Yes
Description
GROMMET, EPDM RUBBER, 52MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:41mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:52mm; Panel Thickness Max:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Epdm Rubber, 52Mm, Black; Grommet Type Essentra Components - 66AJ5490 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 52Mm, Black; Grommet Type Essentra Components
66AJ5490
Grommet, Epdm Rubber, 52Mm, Black; Grommet Type Essentra Components 66AJ5490
GROMMET, EPDM RUBBER, 52MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:41mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:52mm; Panel Thickness Max:2mm RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 52MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:41mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:52mm; Panel Thickness Max:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5490
Product Name Grommet, Epdm Rubber, 52Mm, Black; Grommet Type Essentra Components
Outside Diameter 2.05 inch (52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details