Essentra Components Bushings, Grommets 498105

Description
"Circular - 0.787"" (20.00mm) Grommet 0.433"" (11.00mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.787"" (20.00mm) Grommet 0.433"" (11.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC5538-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC5538-ND
Bushings, Grommets RPC5538-ND
"Circular - 0.787"" (20.00mm) Grommet 0.433"" (11.00mm) Black"

"Circular - 0.787"" (20.00mm) Grommet 0.433"" (11.00mm) Black"

Buy Now Datasheet
Grommet, Epdm Rubber, 15Mm, Black; Grommet Type Essentra Components - 66AJ5471 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 15Mm, Black; Grommet Type Essentra Components
66AJ5471
Grommet, Epdm Rubber, 15Mm, Black; Grommet Type Essentra Components 66AJ5471
GROMMET, EPDM RUBBER, 15MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:11mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:15mm; Panel Thickness Max:3mm RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 15MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:11mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:15mm; Panel Thickness Max:3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC5538-ND 66AJ5471
Product Name Bushings, Grommets Grommet, Epdm Rubber, 15Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-8-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details