Essentra Components Bushings, Grommets 498061

Description
"Circular - 1.063"" (27.00mm) Grommet 0.630"" (16.00mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.063"" (27.00mm) Grommet 0.630"" (16.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC5537-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC5537-ND
Bushings, Grommets RPC5537-ND
"Circular - 1.063"" (27.00mm) Grommet 0.630"" (16.00mm) Black"

"Circular - 1.063"" (27.00mm) Grommet 0.630"" (16.00mm) Black"

Buy Now Datasheet
Grommet, Pvc, 22Mm, Black; Grommet Type Essentra Components - 66AJ5429 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 22Mm, Black; Grommet Type Essentra Components
66AJ5429
Grommet, Pvc, 22Mm, Black; Grommet Type Essentra Components 66AJ5429
GROMMET, PVC, 22MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:16mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:22mm; Panel Thickness Max:4mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, PVC, 22MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:16mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:22mm; Panel Thickness Max:4mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC5537-ND 66AJ5429
Product Name Bushings, Grommets Grommet, Pvc, 22Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 1.62 inch (41.27 mm)
View Details
Rubber Grommet - 741 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.3120 inch (7.92 mm)
View Details
3 suppliers