Essentra Components Grommet, Pvc, 18Mm, Black; Grommet Type Essentra Components 498055

Description
GROMMET, PVC, 18MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:18mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Description
GROMMET, PVC, 18MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:18mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Pvc, 18Mm, Black; Grommet Type Essentra Components - 66AJ5424 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 18Mm, Black; Grommet Type Essentra Components
66AJ5424
Grommet, Pvc, 18Mm, Black; Grommet Type Essentra Components 66AJ5424
GROMMET, PVC, 18MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:18mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, PVC, 18MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:18mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5424
Product Name Grommet, Pvc, 18Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.7087 inch (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-16-22 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 134.417 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S60/G - S60/G - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.75 inch (44.45 mm)
Overall Thickness 2.44 inch (61.91 mm)
View Details