Essentra Components Grommet, Pvc, 12Mm, Black; Grommet Type Essentra Components 498045

Description
GROMMET, PVC, 12MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:10mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:12mm; Panel Thickness Max:1mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Description
GROMMET, PVC, 12MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:10mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:12mm; Panel Thickness Max:1mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Pvc, 12Mm, Black; Grommet Type Essentra Components - 66AJ5414 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 12Mm, Black; Grommet Type Essentra Components
66AJ5414
Grommet, Pvc, 12Mm, Black; Grommet Type Essentra Components 66AJ5414
GROMMET, PVC, 12MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:10mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:12mm; Panel Thickness Max:1mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, PVC, 12MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:10mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:12mm; Panel Thickness Max:1mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5414
Product Name Grommet, Pvc, 12Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-14 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (BLACK) - CHC-S26BL - CHC-S26BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details