Essentra Components Grommet, Pvc, 7Mm, Black; Grommet Type Essentra Components 498027

Description
GROMMET, PVC, 7MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:3mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:7mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Description
GROMMET, PVC, 7MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:3mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:7mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Pvc, 7Mm, Black; Grommet Type Essentra Components - 66AJ5396 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 7Mm, Black; Grommet Type Essentra Components
66AJ5396
Grommet, Pvc, 7Mm, Black; Grommet Type Essentra Components 66AJ5396
GROMMET, PVC, 7MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:3mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:7mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, PVC, 7MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:3mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:7mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5396
Product Name Grommet, Pvc, 7Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.2756 inch (7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 559.925 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Metal Detectable Grommet - MPG-28 - MPG-28 - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.8125 inch (20.64 mm)
Overall Thickness 0.5000 inch (12.7 mm)
View Details