Essentra Components Heat Shrink Tubing, 3 Essentra Components 496038

Description
HEAT SHRINK TUBING, 3:1, 164FT, PO, BLU; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Metric:3mm RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 3:1, 164FT, PO, BLU; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Metric:3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 3 Essentra Components - 85AH9130 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3 Essentra Components
85AH9130
Heat Shrink Tubing, 3 Essentra Components 85AH9130
HEAT SHRINK TUBING, 3:1, 164FT, PO, BLU; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Metric:3mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 3:1, 164FT, PO, BLU; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Metric:3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AH9130
Product Name Heat Shrink Tubing, 3 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DAYH-4 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details