Essentra Components Heat Shrink Tubing, 3 Essentra Components 496009

Description
HEAT SHRINK TUBING, 3:1, 98.4FT, PO, RED; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:8mmRoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 3:1, 98.4FT, PO, RED; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:8mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 3 Essentra Components - 85AH9119 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3 Essentra Components
85AH9119
Heat Shrink Tubing, 3 Essentra Components 85AH9119
HEAT SHRINK TUBING, 3:1, 98.4FT, PO, RED; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:8mmRoHS Compliant: Yes

HEAT SHRINK TUBING, 3:1, 98.4FT, PO, RED; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AH9119
Product Name Heat Shrink Tubing, 3 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details